DS/EN ISO 20137

Leather – Chemical tests – Guidelines for testing critical chemicals in leather (ISO 20137:2023)

active, Most Current
Organization: DS
Publication Date: 29 November 2023
Status: active
Page Count: 28
ICS Code (Leather and furs): 59.140.30
scope:

This document provides lists of chemicals that have already been detected in leather and guidelines for applying the available chemical test methods for leather. This information can be used by those involved in setting specifications for leather, especially for those parameters relating to restricted chemical substances. Generic lists of restricted chemicals used on the market contain many substances that are not relevant to the leather industry. Those chemical substances that are not mentioned in this document do not need to be determined, thus avoiding unnecessary analytical costs. NOTE            Due to the constantly changing legal requirements and toxicological evaluation of chemical substances, this document cannot address all potentially critical substances.

Document History

DS/EN ISO 20137
November 29, 2023
Leather – Chemical tests – Guidelines for testing critical chemicals in leather (ISO 20137:2023)
This document provides lists of chemicals that have already been detected in leather and guidelines for applying the available chemical test methods for leather. This information can be used by those...
March 27, 2017
Leather – Chemical tests – Guidelines for testing critical chemicals in leather (ISO 20137:2017)
ISO 20137:2017 gives guidelines to apply the available chemical test methods for leather. This information can be used by those involved in setting specifications for leather, especially for those...
Leather – Chemical tests – Guidelines for testing critical chemicals in leather (ISO/FDIS 20137:2016)
This standard specifies a method for testing critical chemicals in leather
Leather - Chemical tests - Guidelines for testing critical chemicals in leather (ISO/DIS 20137:2014)
This standard specifies a method for testing critical chemicals in leather
Advertisement