DS/EN ISO 10993-17
Biological evaluation of medical devices – Part 17: Toxicological risk assessment of medical device constituents (ISO 10993-17:2023)
| Organization: | DS |
| Publication Date: | 29 November 2023 |
| Status: | active |
| Page Count: | 82 |
| ICS Code (Biological evaluation of medical devices): | 11.100.20 |
scope:
This document specifies the process and requirements for the toxicological risk assessment of medical device constituents. The methods and criteria used to assess whether exposure to a constituent is without appreciable harm are also specified. The toxicological risk assessment can be part of the biological evaluation of the final product, as described in ISO 10993-1. The process described in this document applies to chemical characterization information obtained in line with ISO 10993-18. When a toxicological risk assessment of either the compositional information or analytical chemistry data (e.g. extractable data or leachable data) are required to determine whether the toxicological risks related to the constituents are negligible or tolerable. The process described in this document is not intended to apply to circumstances where the toxicological risk has been estimated by other means, such as: - constituents, excluding cohort of concern or excluded chemicals, that are present in or extracted from a medical device at an amount representative of patient exposure below a relevant, toxicologically-base
Document History