DSF/PREN IEC 61995-2
Devices for the connection of luminaires for household and similar purposes – Part 2: Standard sheets for dcl
pending, Most Current
| Organization: | DS |
| Status: | pending |
| Page Count: | 70 |
| ICS Code (Connecting devices): | 29.120.20 |
| ICS Code (Luminaires): | 29.140.40 |
scope:
This document, which is to be used in conjunction with IEC 61995-1, applies to devices for the 81 connection of luminaires (DCL) 250 V, 6 A AC intended for household and similar purposes, for the 82 electrical connection of fixed luminaires. It defines an interface design as described in the given 83 standard sheets
Document History
DSF/PREN IEC 61995-2
Devices for the connection of luminaires for household and similar purposes – Part 2: Standard sheets for dcl
This document, which is to be used in conjunction with IEC 61995-1, applies to devices for the 81 connection of luminaires (DCL) 250 V, 6 A AC intended for household and similar purposes, for the 82...