DSF/IEC 60227-5 ED4

Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V – Part 5: Flexible cables (cords)

pending, Most Current
Organization: DS
Status: pending
Page Count: 10
ICS Code (Cables): 29.060.20
scope:

IEC 60227-5 ED4:2023 (EN) details the particular specifications or polyvinyl chloride insulated flexible cables (cords), of rated voltages up to and including 300/500 V. This document provides the particular requirements for flexible cables (cords) which apply in addition to the appropriate requirements specified in IEC 60227-1, which apply to all cables. The tests for cables specified in the IEC 60227 series are described in IEC 63294.

Document History

DSF/IEC 60227-5 ED4
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V – Part 5: Flexible cables (cords)
IEC 60227-5 ED4:2023 (EN) details the particular specifications or polyvinyl chloride insulated flexible cables (cords), of rated voltages up to and including 300/500 V. This document provides the...
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V – Part 5: Flexible cables (cords)
This part of IEC 60227 details the particular standard for polyvinyl chloride insulated flexible cables (cords), of rated voltages up to and including 300/500 V. All cables comply with the...
Advertisement