DSF/ISO/IEC DTR 33022
Information technology – Process assessment – Application of ISO/IEC/IEEE 12207 processes to the ISO/IEC 33020 process capability measurement scale
pending, Most Current
| Organization: | DS |
| Status: | pending |
| Page Count: | 10 |
| ICS Code (Software): | 35.080 |
scope:
This document provides a specification for associating the life cycle processes of ISO/IEC/IEEE 12207 with the process attribute outcomes of ISO/IEC 33020 with the intent of demonstrating support for levels 1 to 3 of the process capability measurement scale defined in ISO/IEC 33020.
Document History
DSF/ISO/IEC DTR 33022
Information technology – Process assessment – Application of ISO/IEC/IEEE 12207 processes to the ISO/IEC 33020 process capability measurement scale
This document provides a specification for associating the life cycle processes of ISO/IEC/IEEE 12207 with the process attribute outcomes of ISO/IEC 33020 with the intent of demonstrating support for...