JSA - JIS T 3212

Sterile blood transfusion set

active, Most Current
Buy Now
Organization: JSA
Publication Date: 29 July 2011
Status: active
Page Count: 34
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

This Standard specifies the sterile blood transfusion sets for the transfusion of blood preparations such as preserved blood (hereafter referred to as "transfusion sets") that are ready to use and single-use.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 1135-4:2004 Transfusion equipment for medical use-Part 4: Transfusion sets for single use (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

JIS T 3212: 2005 may be applied until July 28 in 2014.

Document History

JIS T 3212
July 29, 2011
Sterile blood transfusion set
This Standard specifies the sterile blood transfusion sets for the transfusion of blood preparations such as preserved blood (hereafter referred to as "transfusion sets") that are ready to use and...
March 25, 2005
Sterile blood transfusion set
A description is not available for this item.

References

Advertisement