NACE - AMPP TM0186
Holiday Detection of Internal Tubular Coatings of 330 to 760 μm (13 to 30 mils) Dry Film Thickness
active, Most Current
| Organization: | NACE |
| Publication Date: | 27 September 2023 |
| Status: | active |
| Page Count: | 8 |
scope:
NACE TM0186 provides a nondestructive test method for evaluating the application of polymeric coatings of 330 to 760 μm (13 to 30 mils) to the internal surfaces of metallic tubular goods used in the oil and gas industry.
Holiday detection of internal tubular coatings of less than 330 μm (13 mils) dry film thickness is addressed in NACE TM0384.
Document History
AMPP TM0186
September 27, 2023
Holiday Detection of Internal Tubular Coatings of 330 to 760 μm (13 to 30 mils) Dry Film Thickness
NACE TM0186 provides a nondestructive test method for evaluating the application of polymeric coatings of 330 to 760 μm (13 to 30 mils) to the internal surfaces of metallic tubular goods used in the...
February 12, 2016
Holiday Detection of Internal Tubular Coatings of 355 to 760 μm (14 to 30 mils) Dry-Film Thickness
This NACE standard provides a nondestructive test method for the detection of holidays in a nonconductive coating film that has been applied to the inner wall (bore) of oilfield metallic tubular...
January 1, 1994
Holiday Detection of Internal Tubular Coatings of 250 to 760 Micrometers (10 to 30 Mils) Dry Film Thickness
A description is not available for this item.
November 1, 1985
Holiday Detection of Internal Tubular Coatings of 250 to 760 um (10 to 30 Mils) Dry Film Thickness
General
This NACE standard provides a nondestructive test method for the detection of holidays in a nonconductive coating film that has been applied to the inner wall (bore) of oilfield tubular...