ISO - 2613-2

Analysis of natural gas — Silicon content of biomethane — Part 2: Determination of siloxane content by gas chromatography with ion mobility spectrometry

active, Most Current
Organization: ISO
Publication Date: 1 November 2023
Status: active
Page Count: 18
ICS Code (Natural gas): 75.060
scope:

This document describes a gas chromatography - ion mobility spectroscopy (GC-IMS) method for the determination of the concentration of siloxanes in biomethane. The method is applicable to the following siloxanes:

- hexamethyldisiloxane (L2);

- octamethyltrisiloxane (L3);

- decamethyltetrasiloxane (L4);

- dodecamethylpentasiloxane (L5);

- hexamethylcyclotrisiloxane (D3);

- octamethylcyclotetrasiloxane (D4);

- decamethylcyclopentasiloxane (D5);

- dodecamethylcyclohexasiloxane (D6).

This document describes suitable calibration and measurement strategies to quantify siloxanes in (bio) methane around and above the 0,3 mg m-3 (14 µmol mol-1) level and applies to analyses within absolute pressure ranges of 1 bar - 2 bar1), temperatures of 0 °C - 40 °C and relative humidity < 90 %.

1) 1 bar = 0,1 MPa =105 Pa; 1 MPa = 1 N/mm2.

 

Document History

2613-2
November 1, 2023
Analysis of natural gas — Silicon content of biomethane — Part 2: Determination of siloxane content by gas chromatography with ion mobility spectrometry
This document describes a gas chromatography – ion mobility spectroscopy (GC-IMS) method for the determination of the concentration of siloxanes in biomethane. The method is applicable to the...

References

Advertisement