IEC - 60335-2-109 EXV

Household and similar electrical appliances – Safety – Part 2-109: Particular requirements for UV radiation water treatment appliances (Extended Version)

active, Most Current
Organization: IEC
Publication Date: 1 December 2023
Status: active
Page Count: 256
ICS Code (Domestic electrical appliances in general): 97.030
ICS Code (Domestic safety): 13.120
scope:

The Extended version (EXV) of an official IEC Standard offers users a comprehensive and detailed document that encompasses both the standard itself and its associated reference documents. In the EXV, any substitutions or additional content are prominently highlighted within the document, making it easier for users to identify and understand the modifications or extensions that have been made.

This part of IEC 60335 deals with the safety of UV radiation water treatment appliances for household and similar use, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances including direct current (DC) supplied appliances and battery-operated appliances.

Appliances not intended for normal household use but that nevertheless can be a source of danger to the public, such as appliances intended to be used by laymen in shops and in light industry and farms, are within the scope of this standard.

As far as is practicable, this standard deals with the common hazards presented by appliances that are encountered by all persons in and around the home. However, in general, it does not take into account

- persons (including children) whose

• physical, sensory or mental capabilities; or

• lack of experience and knowledge

prevents them from using the appliance safely without supervision or instruction;

- children playing with the appliance.

Attention is drawn to the fact that

- for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements can be necessary;

- in many countries, additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour and similar authorities.

This standard does not apply to

- pumps (IEC 60335-2-41);

- luminaires for aquariums (IEC 60598-2-11);

- luminaires for swimming pools and similar applications (IEC 60598-2-18);

- appliances intended exclusively for professional use;

- appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas).

Document History

60335-2-109 EXV
December 1, 2023
Household and similar electrical appliances – Safety – Part 2-109: Particular requirements for UV radiation water treatment appliances (Extended Version)
The Extended version (EXV) of an official IEC Standard offers users a comprehensive and detailed document that encompasses both the standard itself and its associated reference documents. In the EXV,...

References

Advertisement