FORD ESB-M12G69-A

BATT, GLASS FIBER, HEAT INSULATING, 9 lb/ft3 (144 kg/m3) ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 18 January 2012
Status: active
Page Count: 3
scope:

The material defined by these specifications is a needled, nonwoven glass fiber batt, of uniform thickness and density, with no resin or organic fibers added for bonding.

Document History

FORD ESB-M12G69-A
January 18, 2012
BATT, GLASS FIBER, HEAT INSULATING, 9 lb/ft3 (144 kg/m3) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a needled, nonwoven glass fiber batt, of uniform thickness and density, with no resin or organic fibers added for bonding.
March 8, 2006
BATT, GLASS FIBER, HEAT INSULATING, 9 LB/CU FT (144 KG/CU M) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a needled, nonwoven glass fiber batt, of uniform thickness and density, with no resin or organic fibers added for bonding.
October 10, 1978
BATT, GLASS FIBER-HEAT INSULATING 9 LB/CU FT (144 KG/CU M)
1. SCOPE The material defined by this specification is a needled, nonwoven glass fiber batt, of uniform thickness and density, with no resin or organic fibers added for bonding.

References

Advertisement