SNV - SN EN 2302

Aerospace series - Heat-resisting nickel base alloy NiCr20Co3Fe3 - Rm ≥ 650 MPa - Sheets and strips, cold rolled - 0,25 mm < a ≤ 3 mm

active, Most Current
Organization: SNV
Publication Date: 1 October 2023
Status: active
Page Count: 11
ICS Code (Non-ferrous alloys in general): 49.025.15
scope:

This document specifies the requirements relating to:

Heat-resisting nickel base alloy NiCr20Co3Fe3

Rm ≥ 650 MPa

Sheets and strips, cold rolled

0,25 mm < a ≤ 3 mm

for aerospace applications.

Document History

SN EN 2302
October 1, 2023
Aerospace series - Heat-resisting nickel base alloy NiCr20Co3Fe3 - Rm ≥ 650 MPa - Sheets and strips, cold rolled - 0,25 mm < a ≤ 3 mm
This document specifies the requirements relating to: Heat-resisting nickel base alloy NiCr20Co3Fe3 Rm ≥ 650 MPa Sheets and strips, cold rolled 0,25 mm < a ≤ 3 mm for aerospace applications.

References

Advertisement