ISO - DIS 18162

Biotechnology — Biobanking — Requirements for human neural stem cells derived from pluripotent stem cells

pending, Most Current
Organization: ISO
Publication Date: 19 June 2023
Status: pending
Page Count: 36
ICS Code (Biology. Botany. Zoology): 07.080
scope:

This document specifies requirements for the biobanking of human neural stem cells (hPSC-NSCs) derived from human pluripotent stem cells (hPSCs), including the requirements for the differentiaton, culture, characterization, quality control, storage, thawing and transport of hPSC-NSCs.

Requirements for the collection of biological source material, the transport to and reception of biological source material and hPSCs at the biobank, as well as the establishment, expansion and QC of hPSCs are covered in ISO 24603.

This document is applicable to all organizations performing biobanking of hPSC-NSCs used for research and development in the life sciences.

This document does not apply to hPSC-NSCs for the purpose of in vivo application in humans, clinical applications or therapeutic use.

NOTE International, national or regional regulations or requirements or multiple of them can also apply to specific topics covered in this document.

Document History

DIS 18162
June 19, 2023
Biotechnology — Biobanking — Requirements for human neural stem cells derived from pluripotent stem cells
This document specifies requirements for the biobanking of human neural stem cells (hPSC-NSCs) derived from human pluripotent stem cells (hPSCs), including the requirements for the differentiaton,...

References

Advertisement