DS/EN IEC 60974-1/A11
Arc welding equipment – Part 1: Welding power sources
| Organization: | DS |
| Publication Date: | 7 December 2022 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
Common Mod in order to cover EU Ecodesign requirements on IEC 60974-1 It is applicable to power sources for arc welding and allied processes designed for INDUSTRIAL AND PROFESSIONAL USE, and supplied by a voltage not exceeding 1 000 V, BATTERY supplied or driven by mechanical means. This document specifies safety and performance requirements of WELDING POWER SOURCES and PLASMA CUTTING SYSTEMS. This document is not applicable to limited duty arc welding and cutting power sources which are designed mainly for use by laymen and designed in accordance with IEC 60974-6. This document includes requirements for battery-powered WELDING POWER SOURCES and BATTERY packs, which are given in Annex O. This document is not applicable to testing of power sources during periodic maintenance or after repair. NOTE 1 - Typical allied processes are electric arc cutting and arc spraying. NOTE 2 - AC systems having a nominal voltage between 100 V and 1 000 V are given in Table 1 of IEC 60038:2009. NOTE 3 - This document does not include electromagnetic compatibility (EMC) requirements.
Document History