DS/EN IEC 62471-6
Photobiological safety of lamps and lamp systems – Part 6: Ultraviolet lamp products
| Organization: | DS |
| Publication Date: | 7 December 2023 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Lamps in general): | 29.140.01 |
| ICS Code (Optoelectronics. Laser equipment): | 31.260 |
scope:
This Standard provides the optical radiation safety requirements for ultraviolet lamp products, including UV LED products. This standard provides requirements for: - optical radiation safety assessment and ultraviolet-product risk groups; - user information for safety measures; - appropriate labelling of ultraviolet lamp products This standard addresses those lamps and lamp products where the ultraviolet emission serves the primary purpose of the product and where more than half of the optical radiation emitted between 180 nm - 3 000 nm is in the spectral region 180 nm - 400 nm. If more than half of the optical radiation emitted between 180 nm - 3 000 nm is outside of the spectral region 180 nm - 400 nm, then the base standard IEC 62471-1 should be used. This standard covers medical diagnostic devices/products that emit primarily UV radiation. Because photobiological effects from UV radiation are based on the total accumulated exposure (dose) received, this standard relies on the concept of 'Time-weighted Average' exposures where the assessment distance for determining the RG is chosen based on realistic exposure distances and exposure durations. In other words, it is not expected that people will be exposed at very close distances, e.g. 20 - 30 cm, for extended periods of time. This standard is needed to provide assessment distances and specific guidance that are application-specific
Document History