DS/EN IEC 62056-5-3

Electricity metering data exchange – The DLMS®/COSEM suite – Part 5-3: DLMS®/COSEM application layer

active, Most Current
Organization: DS
Publication Date: 5 December 2023
Status: active
Page Count: 386
ICS Code (Networking): 35.110
ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): 17.220
ICS Code (Electricity supply systems): 91.140.50
scope:

This part of IEC 62056 specifies the DLMS®/COSEM application layer in terms of structure, services and protocols for DLMS®/COSEM clients and servers, and defines rules to specify the DLMS®/COSEM communication profiles. It defines services for establishing and releasing application associations, and data communication services for accessing the methods and attributes of COSEM interface objects, defined in IEC 62056-6-2:2021 using either logical name (LN) or short name (SN) referencing. Annex A (normative) defines how to use the COSEM application layer in various communication profiles. It specifies how various communication profiles can be constructed for exchanging data with metering equipment using the COSEM interface model, and what are the necessary elements to specify in each communication profile. The actual, media-specific communication profiles are specified in separate parts of the IEC 62056 series. Annex B (normative) specifies the SMS short wrapper. Annex C (normative) specifies the gateway protocol. Annex D, Annex E and Annex F (informative) include encoding examples for APDUs. Annex G (normative) provides NSA Suite B elliptic curves and domain parameters. Annex H (informative) provides an example of an End entity signature certificate using P-256 signed with P-256. Annex I (normative) specifies the use of key agreement schemes in DLMS®/COSEM. Annex J (informative) provides examples of exchanging protected xDLMS APDUs between a third party and a server. Annex K (informative) lists the main technical changes in this edition of the standard.

Document History

DS/EN IEC 62056-5-3
December 5, 2023
Electricity metering data exchange – The DLMS®/COSEM suite – Part 5-3: DLMS®/COSEM application layer
This part of IEC 62056 specifies the DLMS®/COSEM application layer in terms of structure, services and protocols for DLMS®/COSEM clients and servers, and defines rules to specify the DLMS®/COSEM...
Electrcity metering data exchange – The DLMS/COSEM suite – Part 5-3: DLMS/COSEM application layer
This part of IEC 62056 specifies the DLMS®/COSEM application layer in terms of structure, services and protocols for DLMS®/COSEM clients and servers, and defines rules to specify the DLMS®/COSEM...

References

Advertisement