DS/ISO 9073-18

Nonwovens – Test methods – Part 18: Determination of tensile strength and elongation at break using the grab tensile test

active, Most Current
Organization: DS
Publication Date: 5 December 2023
Status: active
Page Count: 22
ICS Code (Textile fabrics): 59.080.30
scope:

This document specifies a test method for the determination of the breaking force of nonwovens using a grab method in conditioned or wet state. This test method is not applicable to materials which have a high percentage of stretch. Comparing test results from tensile testing machines operating on different principles is not applicable. This document specifies methods using constant rate of specimen extension (CRE) tensile testers. Constant-rate-of-loading (CRL) instruments is covered, for information, in ISO 2062:2009, Annex A, in recognition of the fact that these instruments are still in use and can be used by agreement.

Document History

DS/ISO 9073-18
December 5, 2023
Nonwovens – Test methods – Part 18: Determination of tensile strength and elongation at break using the grab tensile test
This document specifies a test method for the determination of the breaking force of nonwovens using a grab method in conditioned or wet state. This test method is not applicable to materials which...
Advertisement