DS/EN IEC 62271-105
High-voltage switchgear and controlgear – Part 105: Alternating current switch-fuse combinations for rated voltages above 1 kV up to and including 52 kV
| Organization: | DS |
| Publication Date: | 7 December 2023 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
scope:
a. IEC 62271-105:2021 is available as IEC 62271-105:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC 62271-105:2021 applies to three-pole units for public and industrial distribution systems which are functional assemblies of switches composed of switches or switch-disconnectors
Document History