DSF/FPREN IEC 60669-2-2

Switches for household and similar fixed electrical installations – Part 2-2: Particular requirements – Electromagnetic remote-control switches (RCS)

pending, Most Current
Organization: DS
Status: pending
Page Count: 87
ICS Code (Switches): 29.120.40
scope:

This clause of part 1 is applicable except as follows: Replacement of the first paragraph by: This part of IEC 60669 applies to electromagnetic Remote Control Switches (hereinafter referred to as RCS) with a rated voltage not exceeding 440 V AC and a rated current not exceeding 63 A, intended for household and similar fixed electrical installations, either indoors or outdoors. For the control circuit, the rated control voltage does not exceed 440 V AC or 220 V DC.

Document History

DSF/FPREN IEC 60669-2-2
Switches for household and similar fixed electrical installations – Part 2-2: Particular requirements – Electromagnetic remote-control switches (RCS)
This clause of part 1 is applicable except as follows: Replacement of the first paragraph by: This part of IEC 60669 applies to electromagnetic Remote Control Switches (hereinafter referred to as...
Switches for household and similar fixed electrical installations – Part 2-2: Particular requirements – Electromagnetic remote-control switches (RCS)
This clause of part 1 is applicable except as follows: Replacement of the first paragraph by: This part of IEC 60669 applies to electromagnetic Remote Control Switches (hereinafter referred to as...
Advertisement