ISO - 22314

Plastics — Glass-fibre-reinforced products — Determination of fibre length

active, Most Current
Organization: ISO
Publication Date: 1 December 2023
Status: active
Page Count: 12
ICS Code (Reinforced plastics): 83.120
scope:

This document specifies a method of determining the length of the fibres present in a fibre-reinforced product. The method is applicable to moulding materials and to moulded parts. The test conditions specified limit the application of this method to thermoplastics reinforced with short glass fibres (less than 1 mm long), i.e. fibres whose length is less than or equal to 7,5 mm prior to incorporation in the moulding material and moulding.

Document History

22314
December 1, 2023
Plastics — Glass-fibre-reinforced products — Determination of fibre length
This document specifies a method of determining the length of the fibres present in a fibre-reinforced product. The method is applicable to moulding materials and to moulded parts. The test...
May 1, 2006
Plastics Glass-fibre-reinforced products Determination of fibre length
A description is not available for this item.

References

Advertisement