DS/EN 13232-1

Railway applications – Track – Switches and crossings for Vignole rails – Part 1: Definitions

active, Most Current
Organization: DS
Publication Date: 17 October 2023
Status: active
Page Count: 25
ICS Code (Construction of railways): 93.100
ICS Code (Civil engineering (Vocabularies)): 01.040.93

Document History

DS/EN 13232-1
October 17, 2023
Railway applications – Track – Switches and crossings for Vignole rails – Part 1: Definitions
A description is not available for this item.
August 29, 2003
Railway applications - Track - Switches and crossings - Part 1: Definitions
This standard provides an accepted "terminology" for switch and crossing work. With the assistance of diagrams, the various components are given definitions, and these specific names are regarded as...
Railway applications - Track - Switches and crossings for Vignole rails - Part 1: Definitions
This European Standard provides an accepted "terminology" for switch and crossing work. With the assistance of diagrams, the various components are given definitions, and these specific names are...
Railway applications – Track – Switches and crossings for Vignole rails – Part 1: Definitions
This European Standard provides an accepted "terminology" for switch and crossing work. With the assistance of diagrams, the various components are given definitions, and these specific names are...
Advertisement