CEN - EN 13486

Temperature recorders and thermometers for measuring the ambient or internal temperature for the transport, storage and distribution of temperature sensitive goods - Periodic verification

active, Most Current
Organization: CEN
Publication Date: 1 December 2023
Status: active
Page Count: 22
ICS Code (Temperature-measuring instruments): 17.200.20
ICS Code (Plants and equipment for the food industry): 67.260
scope:

This document specifies the verification procedure for temperature recorders and thermometers for measuring the ambient or internal temperature of the products between −80 °C and +85 °C, which are intended to equip the means used for the transport, storage and distribution of temperature sensitive goods and which comply with standards EN 12830 and EN 13485 (measurement classes and ranges) and also others used for transport, distribution and/or storage of temperature sensitive goods.

It specifies the test methods which allow the verification of the equipment's conformity against class requirements identified in EN 12830 and EN 13485.

NOTE Examples for the transport, storage and distribution of temperature sensitive goods between −80 °C and +85 °C include chilled, frozen, deep frozen and quick-frozen food; ice cream; fresh and hot food; pharmaceuticals; blood and organs; chemicals; biologicals; electronic and mechanical devices; flowers, plants and bulbs; raw materials and liquids; animals; art and furnishings.

Document History

EN 13486
December 1, 2023
Temperature recorders and thermometers for measuring the ambient or internal temperature for the transport, storage and distribution of temperature sensitive goods - Periodic verification
This document specifies the verification procedure for temperature recorders and thermometers for measuring the ambient or internal temperature of the products between −80 °C and +85 °C, which are...
November 1, 2001
Temperature Recorders and Thermometers for the Transport, Storage and Distribution of Chilled, Frozen, Deep-Frozen/Quick-Frozen Food and Ice Cream - Periodic Verification
A description is not available for this item.

References

Advertisement