CEN - EN 1725

Furniture - Beds - Requirements for safety, strength and durability

active, Most Current
Organization: CEN
Publication Date: 1 November 2023
Status: active
Page Count: 28
ICS Code (Furniture): 97.140
scope:

This document specifies requirements on safety, strength and durability for all types of fully assembled beds used by adults in domestic and non-domestic environments including their components, such as bed frames, bed bases, mattresses and mattress pads (when they form a unit with the mattress) and, when supplied with the bed base, mattresses and mattress pads.

The tests are based on use by persons weighing up to 110 kg.

With the exception of sleeping functions, it does not apply to foldaway beds.

It does not apply to bunk beds, high beds and medical beds where separate standards exist, as well as waterbeds and air beds.

Additional requirements can be applicable to items that have additional functions, e.g. storage features, day beds and convertible sofa-beds.

The durability test, 6.6.1, test 11, applies only to electrically operated beds.

It does not include requirements for the resistance to ageing, degradation, flammability and electrical safety.

Annex A (normative) specifies test methods for finger entrapment.

Annex B (informative) gives a rationale.

Document History

EN 1725
November 1, 2023
Furniture - Beds - Requirements for safety, strength and durability
This document specifies requirements on safety, strength and durability for all types of fully assembled beds used by adults in domestic and non-domestic environments including their components, such...
January 1, 1998
Domestic Furniture - Beds and Mattresses - Safety Requirements and Test Methods
A description is not available for this item.

References

Advertisement