AENOR - UNE-EN 60931-1
SHUNT POWER CAPACITORS OF THE NON-SELF-HEALING TYPE FOR A.C. SYSTEMS HAVING A RATED VOLTAGE UP TO AND INCLUDING 1 KV. PART 1: GENERAL. PERFORMANCE, TESTING AND RATING. SAFETY REQUIREMENTS. GUIDE FOR INSTALLATIONAND AND OPERATION.
active
| Organization: | AENOR |
| Publication Date: | 15 December 1997 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Power capacitors): | 31.060.70 |
Document History
July 25, 2003
Shunt power capacitors of the non-self-healing type for a.c. systems having a rated voltage up to and including 1 kV -- Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
A description is not available for this item.
UNE-EN 60931-1
December 15, 1997
SHUNT POWER CAPACITORS OF THE NON-SELF-HEALING TYPE FOR A.C. SYSTEMS HAVING A RATED VOLTAGE UP TO AND INCLUDING 1 KV. PART 1: GENERAL. PERFORMANCE, TESTING AND RATING. SAFETY REQUIREMENTS. GUIDE FOR INSTALLATIONAND AND OPERATION.
A description is not available for this item.
May 21, 1996
SHUNT POWER CAPACITORS OF THE NON-SELF-HEALING TYPE FOR A.C. SYSTEMS HAVING A RATED VOLTAGE UP TO AND INCLUDING 1 000 V. PART 1: GENERAL PERFORMANCE, TESTING AND RATING. SAFETY REQUIREMENTS. GUIDE FOR INSTALLATION AND OPERATION.
A description is not available for this item.