CEN - PREN 4128

Aerospace series - Bolt, normal hexagonal head, coarse tolerance shank, short thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1 250 MPa (at ambient temperature)/425 °C

pending
Organization: CEN
Publication Date: 1 December 2023
Status: pending
Page Count: 11
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This document specifies the characteristics of bolts, normal hexagonal head, coarse tolerance shank, short thread, in heat resisting nickel base alloy, aluminium IVD coated.

Classification: 1 250 MPa1/425 °C2.

1 Minimum tensile strength of the material at ambient temperature.

2 Maximum temperature that the bolt can withstand without continuous change in its original characteristics, after return to ambient temperature. The maximum temperature is determined by the surface treatment.

Document History

PREN 4128
December 1, 2023
Aerospace series - Bolt, normal hexagonal head, coarse tolerance shank, short thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1 250 MPa (at ambient temperature)/425 °C
This document specifies the characteristics of bolts, normal hexagonal head, coarse tolerance shank, short thread, in heat resisting nickel base alloy, aluminium IVD coated. Classification: 1 250...
March 1, 2016
Aerospace series - Bolts, normal hexagonal head, coarse tolerance shank, short thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1 250 MPa (at ambient temperature) / 425 °C
This European Standard specifies the characteristics of bolts, normal hexagonal head, coarse tolerance shank, short thread, in heat resisting nickel base alloy, aluminium IVD coated. Classification:...
July 1, 2009
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1 250 MPa (at ambient temperature) / 425 Degree C
A description is not available for this item.

References

Advertisement