CEI - EN IEC 62769-103-4

Field Device Integration (FDI) Part 103-4: Profiles – PROFINET

active, Most Current
Organization: CEI
Publication Date: 1 October 2023
Status: active
Page Count: 46
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

This part of IEC 62769 specifies an FDI®1 profile of IEC 62769 for IEC 61784-2_CP 3/4, IEC 61784-2_CP3/5 and IEC 61784-2_CP3/6 (PROFINET2).

1 FDI is a registered trademark of the non-profit organization Fieldbus Foundation, Inc. This information is given for the convenience of users of this document and does not constitute an endorsement by IEC of the trademark holder or any of its products. Compliance does not require use of the trade name. Use of the trade name requires permission of the trade name holder.

2 PROFINET is the trade name of the non-profit consortium PROFIBUS & PROFINET International. This information is given for the convenience of users of this technical report and does not constitute an endorsement by IEC of the trademark holder or any of its products. Compliance does not require use of the trade name. Use of the trade name requires permission of the trade name holder.

Document History

EN IEC 62769-103-4
October 1, 2023
Field Device Integration (FDI) Part 103-4: Profiles – PROFINET
This part of IEC 62769 specifies an FDI®1 profile of IEC 62769 for IEC 61784-2_CP 3/4, IEC 61784-2_CP3/5 and IEC 61784-2_CP3/6 (PROFINET2). 1 FDI is a registered trademark of the non-profit...
February 1, 2021
Field Device Integration (FDI) Part 103-4: Profiles - PROFINET
This part of IEC 62769 specifies an FDI profile of IEC 62769 for IEC 61784-2_CP 3/4, IEC 61784-2_CP3/5 and IEC 61784-2_CP3/6 (PROFINET1). 1 PROFINET is the trade name of the non-profit consortium...
March 1, 2016
Field Device Integration (FDI) Part 103-4: Profiles - PROFINET
This part of IEC 62769 specifies an FDI profile of IEC 62769 for IEC 61784-2_CP 3/4, IEC 61784-2_CP3/5 and IEC 61784-2_CP3/6 (PROFINET1). 1 PROFINET is the trade name of the non-profit consortium...

References

Advertisement