IEC - 60115-4-10
Fixed resistors for use in electronic equipment – Part 4-10: Blank detail specification: Power resistors with axial leads for through-hole assembly on circuit boards (THT), for general electronic equipment, classification level G
| Organization: | IEC |
| Publication Date: | 1 December 2023 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Fixed resistors): | 31.040.10 |
scope:
COMMENT The text of this clause may repeat information already given in some fields of the above title block. Essential information on the special type of components covered by the drafted detail specification may be added, preferably at the place marked with "…".
This detail specification specifies the characteristics and ratings of fixed power resistors with axial leads for through hole assembly (THT) on circuit boards …
...
The resistors covered herein are classified to level G, as defined in IEC 60115-1:2020, 3.4 for general electronic equipment, typically operated under benign or moderate environmental conditions, where the major requirement is function. Examples for level G include consumer products and telecommunication user terminals.
This detail specification is based upon the blank detail specification IEC 60115-4-10:2023.
This detail specification establishes test schedules and performance requirements permitting the quality assessment of the resistors covered herein according to the quality assessment procedures specified by IEC 60115-1:2020, Annex Q.
Document History