CEI - HD 620 S3

Distribution cables with extruded insulation for rated voltages from 3,6/6 (7,2) kV up to and including 20,8/36 (42) kV

active, Most Current
Organization: CEI
Publication Date: 1 October 2023
Status: active
Page Count: 858
ICS Code (Cables): 29.060.20
scope:

HD 620 applies to cables with extruded insulation and for rated voltages Uo/U(Um) from 3,6/6 (7,2) kV up to 20,8/36(42) kV used in power distribution systems of voltages not exceeding the maximum r.m.s. value of the system voltage Um.

This Part (Part 1) specifies the general requirements applicable to these cables, unless otherwise specified in the particular sections of this HD.

The particular types of cables are specified in Parts 9 to 12.

NOTE Parts 3, 4, 5, 6, 7 and 8 were withdrawn in HD 620 S2.

Document History

HD 620 S3
October 1, 2023
Distribution cables with extruded insulation for rated voltages from 3,6/6 (7,2) kV up to and including 20,8/36 (42) kV
HD 620 applies to cables with extruded insulation and for rated voltages Uo/U(Um) from 3,6/6 (7,2) kV up to 20,8/36(42) kV used in power distribution systems of voltages not exceeding the maximum...

References

Advertisement