IEC - 60335-2-95 EXV
Household and similar electrical appliances – Safety – Part 2-95: Particular requirements for drives for vertically moving garage doors for residential use (Extended Version)
| Organization: | IEC |
| Publication Date: | 1 December 2023 |
| Status: | active |
| Page Count: | 292 |
| ICS Code (Electrical accessories in general): | 29.120.01 |
| ICS Code (External structures): | 91.090 |
| ICS Code (Domestic safety): | 13.120 |
scope:
The Extended version (EXV) of an official IEC Standard offers users a comprehensive and detailed document that encompasses both the standard itself and its associated reference documents. In the EXV, any substitutions or additional content are prominently highlighted within the document, making it easier for users to identify and understand the modifications or extensions that have been made.
This part of IEC 60335 deals with the safety of electric drives for garage doors for residential use that open and close in a vertical direction, the rated voltage of the drives being not more than 250 V for single-phase appliances and 480 V for other appliances, including direct current (DC) supplied appliances and battery-operated appliances. It also covers the hazards associated with the movement of these electrically driven garage doors.
Examples of garage doors are shown in Figure 101.
The drive can be supplied with a garage door.
This standard also applies to entrapment protection devices for use with drives. It does not cover hazards related to the mechanisms of the door itself.
As far as is practicable, this standard deals with the common hazards presented by appliances that are encountered by all persons in and around the home. However, in general, it does not take into account playing with the appliance by young children, but recognizes that children can be in the vicinity of the garage door.
For appliances intended to be used in vehicles or on board ships or aircraft, additional requirements can be necessary. In many countries, additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour, the national water supply authorities and similar authorities.
This standard does not apply to drives
- for shutters, awnings, blinds and similar equipment (IEC 60335-2-97);
- for gates, doors and windows (IEC 60335-2-103);
- for commercial and industrial purposes;
- intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas).
Document History