IEC - 62321-11

Determination of certain substances in electrotechnical products – Part 11: Tris(2-chloroethyl) phosphate (TCEP) in plastics by gas chromatography-mass spectrometry (GC-MS) and liquid chromatography-mass spectrometry (LC-MS)

active, Most Current
Organization: IEC
Publication Date: 1 December 2023
Status: active
Page Count: 78
ICS Code (Environment and environmental protection in general): 13.020.01
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This part of IEC 62321 specifies two different techniques for the determination of tris(2-chloroethyl) phosphate (TCEP) in plastics, the GC-MS or LC-MS method, both of which are applicable to quantitative analysis.

These two techniques are applicable to use with polyurethane, polyvinylchloride, and polyethylene materials containing TCEP between 200 mg/kg to 2 000 mg/kg.

These test methods do not apply to plastic materials having a processing temperature higher than 230 °C.

GC-MS using a pyrolyser/thermal desorption accessory (Py/TD-GC-MS) technique is described in Annex A and can be used for the screening of TCEP in plastics.

NOTE TCEP starts thermal decomposition at approximately 230 °C. Polymer types that have a processing temperature into shapes of plastics (e.g. pellets, moulded parts or sheets) not exceeding the decomposition temperature can contain TCEP.

Document History

62321-11
December 1, 2023
Determination of certain substances in electrotechnical products – Part 11: Tris(2-chloroethyl) phosphate (TCEP) in plastics by gas chromatography-mass spectrometry (GC-MS) and liquid chromatography-mass spectrometry (LC-MS)
This part of IEC 62321 specifies two different techniques for the determination of tris(2-chloroethyl) phosphate (TCEP) in plastics, the GC-MS or LC-MS method, both of which are applicable to...

References

Advertisement