ANSI - INCITS/ISO/IEC 10918-1

Information technology - Digital compression and coding of continuous-tone still images: Requirements and guidelines

active, Most Current
Organization: ANSI
Publication Date: 15 February 1994
Status: active
Page Count: 189
scope:

This CCITT Recommendation | International Standard is applicable to continuous-tone - grayscale or colour - digital still image data. It is applicable to a wide range of applications which require use of compressed images. It is not applicable to bi-level image data.

This Specification

- specifies processes for converting source image data to compressed image data;

- specifies processes for converting compressed image data to reconstructed image data:

- gives guidance on how to implement these processes in practice;

- specifies coded representations for compressed image data

NOTE - This Specification does not specify a complete coded image representation. Such representations may include certain parameters, such as aspect ratio, component sample registration, and colour space designation, which are application-dependent.

Document History

INCITS/ISO/IEC 10918-1
February 15, 1994
Information technology - Digital compression and coding of continuous-tone still images: Requirements and guidelines
This CCITT Recommendation | International Standard is applicable to continuous-tone - grayscale or colour - digital still image data. It is applicable to a wide range of applications which require...
February 15, 1994
Information technology - Digital compression and coding of continuous-tone still images: Requirements and guidelines
This CCITT Recommendation | International Standard is applicable to continuous-tone - grayscale or colour - digital still image data. It is applicable to a wide range of applications which require...
Advertisement