ISO - 6508-2

Metallic materials — Rockwell hardness test — Part 2: Verification and calibration of testing machines and indenters

active, Most Current
Organization: ISO
Publication Date: 1 December 2023
Status: active
Page Count: 28
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This document specifies two separate methods of verification of testing machines (direct and indirect) for determining Rockwell hardness in accordance with ISO 6508-1, together with a method for verifying Rockwell hardness indenters.

The direct verification method is used to determine whether the main parameters associated with the machine function, such as applied force, depth measurement, and testing cycle timing, fall within specified tolerances. The indirect verification method uses a number of calibrated reference hardness blocks to determine how well the machine can measure a material of known hardness.

This document is applicable to stationary and portable hardness testing machines.

Attention is drawn to the fact that the use of tungsten carbide composite for ball indenters is considered to be the standard type of Rockwell indenter ball.

Document History

6508-2
December 1, 2023
Metallic materials — Rockwell hardness test — Part 2: Verification and calibration of testing machines and indenters
This document specifies two separate methods of verification of testing machines (direct and indirect) for determining Rockwell hardness in accordance with ISO 6508-1, together with a method for...
March 1, 2015
Metallic materials - Rockwell hardness test - Part 2: Verification and calibration of testing machines and indenters
This part of ISO 6508 specifies two separate methods of verification of testing machines (direct and indirect) for determining Rockwell hardness in accordance with ISO 6508-1:2015, together with a...
December 15, 2005
Metallic materials Rockwell hardness test Part 2: Verification and calibration of testing machines (scales A, B, C, D, E, F, G, H, K, N, T)
This part of ISO 6508 specifies a method of verification of testing machines for determining Rockwell hardness (scales A, B, C, D, E, F, G, H, K, N, T) in accordance with ISO 6508-1. It specifies a...
September 1, 1999
Metallic Materials - Rockwell Hardness Test - Part 2: Verification and Calibration of Testing Machines (Scales A, B, C, D, E, F, G, H, K, N, T)
A description is not available for this item.

References

Advertisement