FORD - WA 961
MATERIAL, MECHANICAL PROPERTIES AND PERFORMANCE OF PIERCE STUDS AND CLINCH BOLTS
active, Most Current
| Organization: | FORD |
| Publication Date: | 16 October 2023 |
| Status: | active |
| Page Count: | 4 |
scope:
This standard covers the material, mechanical properties and performance requirements of self-piercing and clinch studs in the range M5 to M10 inclusive. Actual performance results are dependent on application material tested per FLTM BA 119-01.
Document History
WA 961
October 16, 2023
MATERIAL, MECHANICAL PROPERTIES AND PERFORMANCE OF PIERCE STUDS AND CLINCH BOLTS
This standard covers the material, mechanical properties and performance requirements of self-piercing and clinch studs in the range M5 to M10 inclusive. Actual performance results are dependent on...
June 30, 2021
MATERIAL, MECHANICAL PROPERTIES AND PERFORMANCE OF PIERCE AND/OR CLINCH STUDS
This standard covers the material, mechanical properties and performance requirements of self-piercing and clinch studs in the range M5 to M10 inclusive. Actual performance results for push-out and...
July 1, 1996
MATERIAL, PHYSICAL PROPERTIES AND PERFORMANCE OF PIERCE STUDS
1. SCOPE. This standard covers the material, physical properties and performance requirements of self piercing studs in the range M5 to M 10 inclusive.
1.1 REFERENCE. IS0 3573 -Hot-rolled carbon...