FORD - WSS-M4A184-A1
WELDING WIRE, MIG/MAG ALUMINUM WELDING ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 6 December 2023 |
| Status: | active |
| Page Count: | 3 |
scope:
This specification is describing wire electrode material for welding of aluminum and aluminum alloys in gas shielded arc welding operation. The specification is based on the classification by chemical composition given in the EN ISO 18273:2015 European norm - grade Al 4043.
Document History
WSS-M4A184-A1
December 6, 2023
WELDING WIRE, MIG/MAG ALUMINUM WELDING ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification is describing wire electrode material for welding of aluminum and aluminum alloys in gas shielded arc welding operation. The specification is based on the classification by...