CEN - EN 17926
Privacy Information Management System per ISO/IEC 27701 - Refinements in European context
| Organization: | CEN |
| Publication Date: | 1 November 2023 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (IT Security): | 35.030 |
scope:
This document specifies refinements for an application of ISO/IEC 27701 in a European context.
This document is applicable to the same entities as is ISO/IEC 27701: all types and sizes of organizations, including public and private companies, government entities and not-for-profit organizations, which are PII controllers and/or PII processors processing PII within an ISMS (information security management system).
An organization can use this document for the implementation of the generic requirements and controls of ISO/IEC 27701 according to its context and its applicable obligations.
Certification criteria based on these refinements can provide a certification model under ISO/IEC 17065 for processing operations performed within the scope of a privacy information management system according to ISO/IEC 27701, which can be combined with certification requirements for ISO/IEC 27701 under ISO/IEC 17021.
Document History