ISO/IEC 19775-1
Computer Graphics, Image Processing and Environmental Data Representation - Extensible 3D (X3D) - Part 1: Architecture And Base Components
| Organization: | ISO |
| Publication Date: | 1 December 2023 |
| Status: | active |
| Page Count: | 1 |
| ICS Code (Computer graphics): | 35.140 |
scope:
ISO/IEC 19775 Extensible 3D (X3D) defines a software system that integrates network-enabled 3D graphics and multimedia. Conceptually, each X3D application is a 3D time-based space that contains graphic and aural objects that can be dynamically modified through a variety of mechanisms. This document defines the architecture and base components of X3D.
The semantics of X3D describe an abstract functional behaviour of time-based, interactive 3D, multimedia information. This document does not define physical devices or any other implementation-depen
Each X3D application:
a. implicitly establishes a world coordinate space for all objects defined, as well as all objects included by the application,
b. explicitly defines and composes a set of 3D and multimedia objects,
c. can specify hyperlinks to other files and applications,
d. can define programmatic or data-driven object behaviours,
e. can connect to external modules or applications via programming and scripting languages,
f. explicitly declares its functional requirements by specifying a profile, and
g. can declare additional functional requirements by specifying components.
Document History