ISO - 22897

Glass in building — Glazing and airborne sound insulation — Product descriptions, determination of properties and extension rules

active, Most Current
Organization: ISO
Publication Date: 1 December 2023
Status: active
Page Count: 16
ICS Code (Glass in building): 81.040.20
scope:

This document establishes a method to determine and assess sound insulation performances of all transparent, translucent and opaque glass products, for basic, special basic or processed glass products, when intended to be used in glazed assemblies in buildings, and which exhibit properties of acoustic protection, either as a prime or supplementary characteristic.

This document refers to laboratory measurement method described in ISO 10140-1:2021, Annex D and defines extension rules that can be applied without further testing. It also provides typical performance data for a range of common glass products that can be used in the absence of measured data.

All the considerations of this document relate to panes of glass or glass products alone. Incorporation of them into windows can cause changes in acoustic performance as a result of other influences, e.g. frame design, frame material, glazing material or method, mounting method, air tightness. Measurements of the sound insulation of complete windows (glass and frame) can be undertaken to resolve such issues.

Document History

22897
December 1, 2023
Glass in building — Glazing and airborne sound insulation — Product descriptions, determination of properties and extension rules
This document establishes a method to determine and assess sound insulation performances of all transparent, translucent and opaque glass products, for basic, special basic or processed glass...
August 1, 2003
Glass in building Glazing and airborne sound insulation Product descriptions and determination of properties
A description is not available for this item.

References

Advertisement