ASME - B89.1.9

Gage Blocks

active, Most Current
Organization: ASME
Publication Date: 27 October 2023
Status: active
Page Count: 56
scope:

This Standard specifies the most important design and metrological characteristics of gage blocks with a rectangular or square cross section and a nominal length, ln, ranging from 0.1 mm to 1 000 mm for metric sizes and 0.004 in. to 40 in. for inch sizes. It is not the intent of this Standard to preclude the use, by contractual agreement, of gage blocks of other shapes, grades, or materials.

Limit deviations and tolerances are stated for the calibration Grade K and the Grades 00, 0, AS-1, and AS-2 for various measuring purposes.

NOTE: The characteristics of Grades K, 0, AS-1, and AS-2 are identical to those of the same name in ISO 3650:1998, with the exception that in this Standard, the length of the block is defined when measured in the vertical orientation.

Document History

B89.1.9
October 27, 2023
Gage Blocks
This Standard specifies the most important design and metrological characteristics of gage blocks with a rectangular or square cross section and a nominal length, ln, ranging from 0.1 mm to 1 000 mm...
December 1, 2003
Gage Blocks
This Standard specifies the most important design and metrological characteristics of gage blocks with a rectangular or square cross-section and a nominal length ιn ranging from 0.5 mm to 1 000 mm...
July 12, 2002
GAGE BLOCKS
This Standard specifies the most important design and metrological characteristics of gage blocks with a rectangular or square cross-section and a nominal length ln ranging from 0.5 mm to 1 000 mm...
July 12, 2002
GAGE BLOCKS
This Standard specifies the most important design and metrological characteristics of gage blocks with a rectangular or square cross-section and a nominal length ln ranging from 0.5 mm to 1 000 mm...
July 12, 2002
Gage Blocks
This Standard specifies the most important design and metrological characteristics of gage blocks with a rectangular or square cross-section and a nominal length ln ranging from 0.5 mm to 1 000 mm...

References

Advertisement