CSA - CAN/CSA-E60335-2-30:13 AMD 1

Household and similar electrical appliances — Safety — Part 2-30: Particular requirements for room heaters

inactive
Organization: CSA
Publication Date: 1 January 2021
Status: inactive
Page Count: 39
ICS Code (Electric heaters): 97.100.10
ICS Code (Domestic safety): 13.120
scope:

This Standard applies to electric room heaters for household and similar purposes, their rated voltage being not more than 250 V for cord-connected appliances and 600 V for other appliances.

This Standard covers both permanently connected and cord-connected room heaters.

This Standard also applies to electric heaters intended for the heating of driver and passenger compartments of motor vehicles when they are stationary, their rated voltage being not more than 250 V.

For extraction fans of ceiling mounted heat lamp appliances, CAN/CSA-C22.2 No. 60335-2-80 or CAN/CSA-C22.2 No. 113 is applicable as far as is reasonable.

This Standard applies to the safety of such equipment designed and constructed for installation and use in accordance with CSA C22.1, Canadian Electrical Code, Part I.

General requirements applicable to these products are provided in CSA C22.2 No. 0.

Document History

January 1, 2022
Household and similar electrical appliances — Safety — Part 2-30: Particular requirements for room heaters
A description is not available for this item.
Household and similar electrical appliances — Safety — Part 2-30: Particular requirements for room heaters
A description is not available for this item.
CAN/CSA-E60335-2-30:13 AMD 1
January 1, 2021
Household and similar electrical appliances — Safety — Part 2-30: Particular requirements for room heaters
This Standard applies to electric room heaters for household and similar purposes, their rated voltage being not more than 250 V for cord-connected appliances and 600 V for other appliances. This...
Household and similar electrical appliances — Safety — Part 2-30: Particular requirements for room heaters
A description is not available for this item.
Household and similar electrical appliances — Safety — Part 2-30: Particular requirements for room heaters
A description is not available for this item.
March 1, 2013
Household and similar electrical appliances - Safety - Part 2-30: Particular requirements for room heaters
[Insert the following sentence at the beginning of Note 101] This Standard covers both permanently connected and cord-connected room heaters. [Add the following] This Standard applies to the...
January 1, 2013
Household and similar electrical appliances - Safety - Part 2-30: Particular requirements for room heaters
This International Standard deals with the safety of electric room heaters for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for...
January 1, 2013
Household and similar electrical appliances — Safety — Part 2-30: Particular requirements for room heaters
A description is not available for this item.
March 1, 2001
Safety of Household and Similar Electrical Appliances -Part 2: Particular Requirements for Room Heaters
This clause of part 1 is replaced by: This standard deals with the safety of electric room heaters for household and similar purposes, their rated voltage being not more than 250 V for single-phase...
June 1, 1994
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements for Room Heaters
A description is not available for this item.

References

Advertisement