ITU-T - P.1204.5
Video quality assessment of streaming services over reliable transport for resolutions up to 4K with access to transport and received pixel information
| Organization: | ITU-T |
| Publication Date: | 1 October 2023 |
| Status: | active |
| Page Count: | 30 |
scope:
This Recommendation describes the hybrid no-reference video quality assessment model that together with audio and integration modules can be used to form a complete model to predict the impact of audio and video media encodings and observed Internet protocol (IP) network impairments on quality experienced by the end user in multimedia streaming applications. The streaming techniques addressed comprise progressive download and adaptive streaming, for both mobile and fixed-network streaming applications. The video quality modules can also be used as a standalone video quality prediction model.
The model defined covers the use case of monitoring video quality where the video payload is fully encrypted and the pixel information is available, e.g., from the client side.
The model described here is applicable to progressive download and adaptive streaming or other streaming applications with reliable transport, where the quality experienced by the end user is affected by video degradations due to coding, spatial re-scaling or variations in video frame rates. Quality assessment of adaptive streaming includes aspects of media adaptation that may be handled in integration modules such as [ITU-T P.1203.3], and not in the video modules in this Recommendation. This Recommendation is able to handle various video codecs (i.e., H.264, H.265/high-efficienc
The model predicts a mean opinion score (MOS) on a five-point absolute category rating (ACR) scale (see [ITU-T P.910]) as an overall video quality MOS (5 s to 10 s). In addition to the overall quality score, this video quality model produces a per-one-second quality score, suitable for diagnostics or integration into an integral quality score for longer sessions (see, for example, [b-ITU-T P.1203.3] for sessions of 1 min to 5 min in duration).
The model associated with this Recommendation cannot provide a comprehensive evaluation of the video quality as perceived by an individual end user because the scores reflect the perceived impairments due to coded video media data being transmitted over an IP connection with certain performance and do not include specific terminal device or user-specific information. The scores predicted by such a general quality model necessarily reflect average perceptual quality.
Effects due to source generations, such as signal noise, video shake, certain colour properties (and other similar video factors), and other impairments related to the payload, are not reflected in the scores computed by this model.
As a consequence, this Recommendation can be used for applications such as:
- In-service quality monitoring for specific IP-based audiovisual services, as specified in more detail in clause 6.1;
- Performance and quality assessment of live networks (including video encoding) considering the effect due to encoding bitrate, encoding resolution and encoding frame rate;
- Laboratory testing of video systems;
- Benchmarking of different service implementations.
In particular, targeted applications are progressive download streaming and adaptive streaming (using reliable transport), which include the following.
- Over-the-top (OTT) services, as well as operator-managed video services (over the transmission control protocol (TCP)).
- Video over both mobile and fixed connections.
- The streaming protocols HTTP live streaming (HLS) or dynamic adaptive streaming over HTTP (DASH) used with the hypertext transfer protocol (HTTP) or HTTP2 over TCP/IP or QUIC, or real-time messaging protocol (RTMP) over TCP/IP. Note that the model is agnostic to the specific application or transport layer protocol, with the exception that it assumes a reliable delivery of video packets.
- Video services typically using container formats based on the ISO/IEC base media file format such as Moving Picture Experts Group-4 (MPEG-4) Part 14 (MP4), or other container formats such as audio video interleave (AVI), Matroska video (MKV), WebM, Third Generation Partnership (3GP) and MPEG-2 transport stream (MPEG2-TS). Note that the model is agnostic to the type of container format.
Document History