CEN - EN 4114

Aerospace series - Clamps, loop ("P" type) in aluminium alloy with rubber cushioning - Dimensions, masses

active, Most Current
Organization: CEN
Publication Date: 1 December 2023
Status: active
Page Count: 14
ICS Code (Other fasteners): 49.030.99
scope:

This document specifies the required characteristics of loop style clamps ("P" type) in aluminium alloy with various cushion materials.

These clamps are used for supporting aerospace pipe assemblies and electrical cable bundles.

They are used up to 80 °C max.

Usage at a higher temperature is at the option of the user.

For temperature range and environmental considerations, see the various cushion material standards.

Document History

EN 4114
December 1, 2023
Aerospace series - Clamps, loop ("P" type) in aluminium alloy with rubber cushioning - Dimensions, masses
This document specifies the required characteristics of loop style clamps (“P” type) in aluminium alloy with various cushion materials. These clamps are used for supporting aerospace pipe assemblies...
October 1, 2009
Aerospace series - Clamps, loop (''P'' type) in aluminium alloy with rubber cushioning - Dimensions, masses
A description is not available for this item.
September 1, 2001
Aerospace Series - Clamps, Loop ("P" Type) in Aluminium Alloy with Rubber Cushioning - Dimensions, Masses
A description is not available for this item.

References

Advertisement