AENOR - UNE-EN 50397-2

Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. - Part 2: Accessories for covered conductors - Tests and acceptance criteria

active, Most Current
Organization: AENOR
Publication Date: 27 December 2023
Status: active
Page Count: 52
ICS Code (Power transmission and distribution lines): 29.240.20

Document History

UNE-EN 50397-2
December 27, 2023
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. - Part 2: Accessories for covered conductors - Tests and acceptance criteria
A description is not available for this item.
October 20, 2010
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV AC and not exceeding 36 kV AC -- Part 2: Accessories for covered conductors - Tests and acceptance criteria
A description is not available for this item.
Advertisement