AENOR - UNE-EN 15001-1

Gas Infrastructure - Gas installation pipework with an operating pressure greater than 0,5 bar for industrial installations and greater than 5 bar for industrial and non-industrial installations - Part 1: Detailed functional requirements for design, materials, construction, inspection and testing

active, Most Current
Organization: AENOR
Publication Date: 27 December 2023
Status: active
Page Count: 134
ICS Code (Pipeline components and pipelines in general): 23.040.01
ICS Code (Gas supply systems): 91.140.40

Document History

UNE-EN 15001-1
December 27, 2023
Gas Infrastructure - Gas installation pipework with an operating pressure greater than 0,5 bar for industrial installations and greater than 5 bar for industrial and non-industrial installations - Part 1: Detailed functional requirements for design, materials, construction, inspection and testing
A description is not available for this item.
Gas Infrastructure - Gas installation pipework with an operating pressure greater than 0,5 bar for industrial installations and greater than 5 bar for industrial and non-industrial installations - Part 1: Detailed functional requirements for design, materials, construction, inspection and testing
A description is not available for this item.
Advertisement