ASABE - AD8759-4
Agricultural tractors — Front-mounted equipment — Part 4: Three-point linkage
| Organization: | ASABE |
| Publication Date: | 1 August 2019 |
| Status: | active |
| Page Count: | 4 |
scope:
This document specifies dimensions and requirements for three-point linkage in association with a power lift for the attachment of implements or equipment to the front of agricultural tractors.
It is not applicable to tractors which are designed to run in two directions, where either end can be considered to be the front or the rear.
Note: In this case, ANSI/ASABE AD730:2009 W/Amd. 1:2014 applies.
Document History