NEN-EN 17850
Hardware for furniture - Star bases for seating - Requirements and test methods
| Organization: | NEN |
| Publication Date: | 1 July 2022 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Furniture): | 97.140 |
scope:
This document specifies requirements and test methods for the determination of the strength, durability and stiffness of star bases for use for seating with three or more legs.
It is applicable without regard to materials, design/construction or manufacturing processes.
The requirements are based upon star bases fitted with castors whose wheels are up to 65 mm diameter and for use by persons weighing up to 150 kg.
Document History