DS/EN 3774-006

Aerospace series – Circuit breakers, three-poles, temperature compensated, rated currents 1 A to 25 A – Part 006: 6,3 blade terminal – Product standard

active, Most Current
Organization: DS
Publication Date: 2 January 2024
Status: active
Page Count: 16
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document specifies the characteristics of three-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature between −55 °C and 125 °C for ratings ≤ 15 A and −55 °C to 90 °C for ratings > 15 A and at an altitude of 15 000 m max. These circuit breakers are operated by a push-pull type single pushbutton (actuator), with delayed action "trip-free" tripping. They will continue to function up to the short-circuit current.

Document History

DS/EN 3774-006
January 2, 2024
Aerospace series – Circuit breakers, three-poles, temperature compensated, rated currents 1 A to 25 A – Part 006: 6,3 blade terminal – Product standard
This document specifies the characteristics of three-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature between...
Aerospace series – Circuit breakers, three-poles, temperature compensated, rated currents 1 A to 25 A – Part 006: 6,3 blade terminal – Product standard
This document specifies the characteristics of three-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature between...
Advertisement