DSF/PREN ISO 20957-1
Stationary training equipment – Part 1: General safety requirements and test methods (ISO/DIS 20957-1:2023)
| Organization: | DS |
| Status: | pending |
| Page Count: | 30 |
| ICS Code (Indoor sports equipment): | 97.220.30 |
scope:
This part of ISO 20957 specifies general safety requirements and test methods for indoor stationary training equipment unless modified in the other parts of this International Standard. This part of ISO 20957 also covers environmental aspects. It also specifies a classification system (see Clause 4). This part of ISO 20957 is applicable to all stationary training equipment as defined in 3.1. This includes equipment for use in training areas of organizations such as sport associations, educational establishments, hotels, sport halls, clubs, rehabilitation centres and studios (classes S and I) where access and control is specifically regulated by the owner (person who has the legal responsibility), equipment for domestic use (class H) and other types of equipment including motor driven equipment as defined in 3.1. The requirements of a specific part of ISO 20957 take priority over the corresponding requirements of this general standard. If the intended use of the stationary training equipment is for children under 14 years other standards are applicable unless such stationary training equipment is intended for educational purposes in schools and other pedagogical contexts for children under the surveillance of a qualified adult instructor. This part of ISO 20957 does not apply to stationary training equipment intended for outdoor use without supervision e.g. freely accessible.
Document History