DSF/PREN ISO 5059-1

Geometrical product specifications (GPS) – Dimensional measuring equipment: inside micrometers – Part 1: Two-point inside micrometers – Design and metrological characteristics (ISO/DIS 5059-1:2023)

pending, Most Current
Organization: DS
Status: pending
Page Count: 21
ICS Code (Measuring instruments): 17.040.30
ICS Code (Geometrical Product Specification (GPS)): 17.040.40
scope:

This document provides the most important design and metrological characteristics of two-point inside micrometers for internal measurement: - with a scale interval of 0,001 mm and 0,01 mm; - with analogue or digital indication. It applies to two-point inside micrometers with and without interchangeable rods. This document does not apply to micrometers fitted with a dial gauge, or to jaw micrometers. Three-point inside micrometers are excluded from this document and are covered by the part 2 of this document.

Document History

DSF/PREN ISO 5059-1
Geometrical product specifications (GPS) – Dimensional measuring equipment: inside micrometers – Part 1: Two-point inside micrometers – Design and metrological characteristics (ISO/DIS 5059-1:2023)
This document provides the most important design and metrological characteristics of two-point inside micrometers for internal measurement: – with a scale interval of 0,001 mm and 0,01 mm; – with...
Advertisement