DSF/ISO/DIS 8744
Fasteners – Taper grooved pins – Full-length progressive grooves
| Organization: | DS |
| Status: | pending |
| Page Count: | 13 |
| ICS Code (Pins, nails): | 21.060.50 |
scope:
This document specifies the characteristics of taper grooved pins with full-length progressive grooves (with closed end at the insertion side), in steel and stainless steel, and with nominal diameter 1 mm to 25 mm. These grooved pins are designed to fulfil the main following function: - locking together two or more parts, with an easy installation (due to its shape) and a high level of pull-out resistance (due to the elastic fit behavior of the pin). The general requirements (including functional principles for grooved pins and assembly) are specified in ISO 13669.
Document History