DSF/ISO/DIS 8743

Fasteners – Grooved pins – Half-length center grooves

pending, Most Current
Organization: DS
Status: pending
Page Count: 13
ICS Code (Pins, nails): 21.060.50
scope:

This document specifies the characteristics of grooved pins with half-length center grooves (with closed ends), in steel and stainless steel, and with nominal diameter 1 mm to 25 mm. These grooved pins are designed to fulfil the main following functions: - relative rotation of the assembled parts, and - positioning or guiding, with an easy installation (due to its symmetrical shape) and a high level of pull-out resistance (due to the elastic fit behavior of the pin). The general requirements (including functional principles for grooved pins and assembly) are specified in ISO 13669.

Document History

DSF/ISO/DIS 8743
Fasteners – Grooved pins – Half-length center grooves
This document specifies the characteristics of grooved pins with half-length center grooves (with closed ends), in steel and stainless steel, and with nominal diameter 1 mm to 25 mm. These grooved...
Advertisement