DSF/ISO/DIS 3506-3
Fasteners – Mechanical properties of corrosion resistant stainless steel fasteners – Part 3: Set screws (and similar fasteners not under tensile stress) with specified grades and hardness classes
| Organization: | DS |
| Status: | pending |
| Page Count: | 18 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
ISO 3506-3:2009 specifies the mechanical properties of set screws and similar fasteners not under tensile stress made of austenitic stainless steel, when tested over an ambient temperature range of 10 °C to 35 °C. Properties vary at higher or lower temperatures. ISO 3506-3:2009 applies to set screws and similar fasteners: - with nominal thread diameter 1,6 mm ≤ d ≤ 24 mm; - of triangular ISO metric threads with diameters and pitches in accordance with ISO 68-1, ISO 261 and ISO 262; - of any shape. It does not apply to screws with special properties, such as weldability.
Document History